Kexin Co., Ltd. Electrical Parts - SI2300 SI2300

Description
Manufacturer: Guangdong Kexin Industrial Co.,Ltd Win Source Part Number: 1248801-SI2300 Manufacturer Homepage: www.chinakexin.com/ Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices
Request a Quote
Description
Manufacturer: Guangdong Kexin Industrial Co.,Ltd Win Source Part Number: 1248801-SI2300 Manufacturer Homepage: www.chinakexin.com/ Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SI2300 - 1248801-SI2300 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SI2300
1248801-SI2300
Electrical Parts - SI2300 1248801-SI2300
Manufacturer: Guangdong Kexin Industrial Co.,Ltd Win Source Part Number: 1248801-SI2300 Manufacturer Homepage: www.chinakexin.com/ Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices

Manufacturer: Guangdong Kexin Industrial Co.,Ltd
Win Source Part Number: 1248801-SI2300
Manufacturer Homepage: www.chinakexin.com/
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices

Buy Now
Transistors - SI2300 - ODG (Origin Data Global)
Shenzhen, China
Transistors
SI2300
Transistors SI2300
SOT-23 MOSFETs ROHS

SOT-23 MOSFETs ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Transistors Transistors
Product Number 1248801-SI2300 SI2300
Product Name Electrical Parts - SI2300 Transistors
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers