Kerotest Manufacturing Corp. Gate Valves Model-1 Flanged End 500 WOG

Description
We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the American way...and it's our way.
Description
We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the American way...and it's our way.

Suppliers

Company
Product
Description
Supplier Links
We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the American way...and it's our way.

We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the American way...and it's our way.

Supplier's Site

Technical Specifications

  Kerotest Manufacturing Corp.
Product Category Industrial Valves
Product Number Model-1 Flanged End 500 WOG
Product Name Gate Valves
Valve Type Gate
Primary Material Steel
Media Gas; Natural Gas
Valve Size 2.00 to 6.00 inch (50.80 to 152.40 mm)
Maximum Pressure 500.00 psi (352 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves - Medium Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
187 Zero-Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Zero-Leak Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514463 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details