The Kernco MODION appendage pump/gauge system was originally developed for in-house space qualified long-lived hardware. In the field, MODION pump systems have accumulated years of unmatched performance and reliability both in ground-based applications and in multiple satellite and manned space flight missions.
TYPICAL APPLICATIONS
| Kernco, Inc. | |
|---|---|
| Product Category | High Vacuum Pumps |
| Product Number | C-0609M |
| Product Name | MODION® Modular Ion Pump |
| Configuration | Vacuum Pump System or Station |
| Application | Space Hardware Industry |
| Features | Vacuum Gauge |
| Ultimate Vacuum | 1.00E-4 to 1.00E-8 torr (29.92 to 29.92 in Hg vac) |
| Pumping Speed | 1.06 CFM (1.8 m³/hr) |