Kern & Sohn GmbH Weighing Scales HCD 100K-2D

Description
Crane Scale KERN HCD 100K-2D
Request a Quote
Description
Crane Scale KERN HCD 100K-2D
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Weighing Scales - 621222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
621222
Weighing Scales 621222
Crane Scale KERN HCD 100K-2D

Crane Scale KERN HCD 100K-2D

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Scales and Balances
Product Number 621222
Product Name Weighing Scales
Type Other Scale; Crane
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 7.5 - 6097137500 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 16535 lbs (7499 kg)
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Weighing module with Z6FC3/500kg - 1-Z6/M3LBR500KG - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 1102 lbs (500 kg)
View Details
Weighing Scales - 8036587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench
Ratings / Certifications Other; RoHS Certified
Capacity 0.6615 lbs (0.3000 kg)
View Details