Kern & Sohn GmbH Weighing Scales HCB 200 K 500

Description
Hanging Weigh Scales, 200kg
Request a Quote
Description
Hanging Weigh Scales, 200kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Weighing Scales - 7007055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
7007055
Weighing Scales 7007055
Hanging Weigh Scales, 200kg

Hanging Weigh Scales, 200kg

Supplier's Site
Weighing Scales - 7030351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
7030351
Weighing Scales 7030351
RSCAL(7007055)HCB 200K500 Hanging Scales

RSCAL(7007055)HCB 200K500 Hanging Scales

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Scales and Balances
Product Number 7007055
Product Name Weighing Scales
Type Hanging Scale / Balance; Other Scale; Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 0.5 - 6097130500 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 1102 lbs (500 kg)
View Details
Spring Balances - 2755477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 88.2 lbs (40 kg)
Resolution 1.1 lbs (0.5000 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Configurable weighing module K-HLCM - K-HLCM - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 243 lbs (110 kg)
View Details