Kern & Sohn GmbH
Force Gauges
FL 1K
Description
Kern FL 1K Force Gauge
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Kern FL 1K Force Gauge
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Force and Load Sensors |
Force and Load Sensors |
|
Product Number
|
2059673 |
2059596 |
|
Product Name
|
Force Gauges |
Force Gauges |
|
Output
|
Digital; RS-232 / RS-422 / RS-485; USB
|
Digital; RS-232 / RS-422 / RS-485; USB
|
Unlock Full Specs
to access all available technical data
Similar Products
PCE Instruments / PCE Americas Inc.
Force Rating
11240 lbs (5098 kg)
Accuracy
0.10 ±% Full Scale
Force Measured
Tension
View Details
XJCSENSOR Technology Co., Ltd.
Force Rating
11.03 to 1102 lbs (5 to 500 kg)
Force Measured
Compression
Output
Analog Voltage
View Details
Force Rating
0.0 to 2698 lbs (0.0 to 1223 kg)
Output
Analog Current
Device
Sensor Element / Chip
View Details
Innovative Sensor Technology IST USA Division
Force Rating
11.24 lbs (5.1 kg)
Output
Analog Voltage
Device
Sensor Element / Chip
View Details
2 suppliers