Kern & Sohn GmbH Weighing Scales FFN 1K-4N

Description
Bench scale Max 1,5 kg: d=0,0002 kg
Request a Quote
Description
Bench scale Max 1,5 kg: d=0,0002 kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Weighing Scales - 1805319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
1805319
Weighing Scales 1805319
Bench scale Max 1,5 kg: d=0,0002 kg

Bench scale Max 1,5 kg: d=0,0002 kg

Supplier's Site
Weighing Scales - 1805346 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
1805346
Weighing Scales 1805346
RSCAL(1805319) Bench scale Max 1,5 kg: d

RSCAL(1805319) Bench scale Max 1,5 kg: d

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Scales and Balances Scales and Balances
Product Number 1805319 1805346
Product Name Weighing Scales Weighing Scales
Type Bench / Counter Scale; Other Scale; Bench Bench / Counter Scale; Other Scale; Bench
Ratings / Certifications Other; RoHS Certified Other; RoHS Certified
Capacity 3.31 lbs (1.5 kg) 3.31 lbs (1.5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 7.5 - 6097137500 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 16535 lbs (7499 kg)
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Weighing module for RTN/M2LBR/22t - 1-RTN/M2LBR22T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 48502 lbs (21996 kg)
View Details
Weighing Scales - 1854068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Counting Scale; Floor Scale; Other Scale; Platform
Interface Other Interface; Rs232, usb
Ratings / Certifications Other; RoHS Certified
View Details