Kern & Sohn GmbH Weighing Scales FCF 3K-4

Description
Bench scale Max 3000 g: d=0,1 g
Request a Quote
Description
Bench scale Max 3000 g: d=0,1 g
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Weighing Scales - 1805317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
1805317
Weighing Scales 1805317
Bench scale Max 3000 g: d=0,1 g

Bench scale Max 3000 g: d=0,1 g

Supplier's Site
Weighing Scales - 1805343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
1805343
Weighing Scales 1805343
RSCAL(1805317) Bench scale Max 3000 g: d

RSCAL(1805317) Bench scale Max 3000 g: d

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Scales and Balances Scales and Balances
Product Number 1805317 1805343
Product Name Weighing Scales Weighing Scales
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench Bench / Counter Scale; Counting Scale; Other Scale; Bench
Ratings / Certifications Other; RoHS Certified Other; RoHS Certified
Capacity 6.62 lbs (3 kg) 6.62 lbs (3 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 5 - 6097135000 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 11023 lbs (4999 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing Scales - 141778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Counting Scale; Other Scale; Digital
Interface Other Interface; RS232, Ethernet, USB
Ratings / Certifications Other; RoHS Certified
View Details