Kern & Sohn GmbH Weighing Scales FCD 6K-3

Description
RSCAL(2409977) Bench scale FCD 6K-3, Wei
Request a Quote
Description
RSCAL(2409977) Bench scale FCD 6K-3, Wei
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Weighing Scales - 2410064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
2410064
Weighing Scales 2410064
RSCAL(2409977) Bench scale FCD 6K-3, Wei

RSCAL(2409977) Bench scale FCD 6K-3, Wei

Supplier's Site
Weighing Scales - 2409977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
2409977
Weighing Scales 2409977
Bench scale FCD 6K-3, Weighing range 600

Bench scale FCD 6K-3, Weighing range 600

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Scales and Balances
Product Number 2410064
Product Name Weighing Scales
Type Bench / Counter Scale; Other Scale; Bench
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 270744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Weighing Scale
Ratings / Certifications Other; RoHS Certified
Capacity 19.84 lbs (9 kg)
View Details
Crane Weigher WLL ton 0.2 - 6097130200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 441 lbs (200 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details