Kern & Sohn GmbH Weighing Scales FCD 3K-3

Description
Bench scale FCD 3K-3, Weighing range 300
Request a Quote
Description
Bench scale FCD 3K-3, Weighing range 300
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Weighing Scales - 2409975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
2409975
Weighing Scales 2409975
Bench scale FCD 3K-3, Weighing range 300

Bench scale FCD 3K-3, Weighing range 300

Supplier's Site
Weighing Scales - 2410045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
2410045
Weighing Scales 2410045
RSCAL(2409975) Bench scale FCD 3K-3, Wei

RSCAL(2409975) Bench scale FCD 3K-3, Wei

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Scales and Balances
Product Number 2409975
Product Name Weighing Scales
Type Bench / Counter Scale; Other Scale; Bench
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 12.5 - 609714012 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 27558 lbs (12498 kg)
View Details
Weighing Scales - 566946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Weighing Scale
Ratings / Certifications Other; RoHS Certified
Capacity 14332 lbs (6500 kg)
View Details
Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing module for RTN/M2LAR/2.2t - 1-RTN/M2LAR2.2T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 4850 lbs (2200 kg)
View Details