Kern & Sohn GmbH Weighing Scales FCD 30K-2

Description
Bench scale FCD 30K-2, Weighing range 30
Request a Quote
Description
Bench scale FCD 30K-2, Weighing range 30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Weighing Scales - 2409974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
2409974
Weighing Scales 2409974
Bench scale FCD 30K-2, Weighing range 30

Bench scale FCD 30K-2, Weighing range 30

Supplier's Site
Weighing Scales - 2410028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
2410028
Weighing Scales 2410028
RSCAL(2409974) Bench scale FCD 30K-2, We

RSCAL(2409974) Bench scale FCD 30K-2, We

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Scales and Balances
Product Number 2409974
Product Name Weighing Scales
Type Bench / Counter Scale; Other Scale; Bench
Unlock Full Specs
to access all available technical data

Similar Products

Portable Industrial Bench Scale - PCE-WS 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Bench / Counter Scale
Display Digital Display
Interface Serial
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Crane Weigher WLL ton 1.25 - 6097131250 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 2756 lbs (1250 kg)
View Details
Weighing Scales - 687308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Counting Scale
Ratings / Certifications Other; RoHS Certified
Capacity 70.56 lbs (32 kg)
View Details