Kern & Sohn GmbH Weighing Scales FCD 10K-3

Description
Bench scale FCD 10K-3, Weighing range 15
Request a Quote
Description
Bench scale FCD 10K-3, Weighing range 15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Weighing Scales - 2409973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
2409973
Weighing Scales 2409973
Bench scale FCD 10K-3, Weighing range 15

Bench scale FCD 10K-3, Weighing range 15

Supplier's Site
Weighing Scales - 2410012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
2410012
Weighing Scales 2410012
RSCAL(2409973) Bench scale FCD 10K-3, We

RSCAL(2409973) Bench scale FCD 10K-3, We

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Scales and Balances
Product Number 2409973
Product Name Weighing Scales
Type Bench / Counter Scale; Other Scale; Bench
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Crane Weigher WLL ton 32 - 609714032 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 70548 lbs (31995 kg)
View Details
Weighing Scales - 199554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Other Scale; Bench
Ratings / Certifications Other; RoHS Certified
Capacity 3.31 lbs (1.5 kg)
View Details