Kern & Sohn GmbH Weighing Scales EOC 6K-4A

Description
RSCAL(2059586) Industrial balance Max 6
Request a Quote
Description
RSCAL(2059586) Industrial balance Max 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Weighing Scales - 2059691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
2059691
Weighing Scales 2059691
RSCAL(2059586) Industrial balance Max 6

RSCAL(2059586) Industrial balance Max 6

Supplier's Site
Weighing Scales - 2059586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
2059586
Weighing Scales 2059586
Industrial balance Max 6 kg: d=0,0005 kg

Industrial balance Max 6 kg: d=0,0005 kg

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Scales and Balances Scales and Balances
Product Number 2059691 2059586
Product Name Weighing Scales Weighing Scales
Type Counting Scale; Other Scale; Electronic Weighing Counting Scale; Floor Scale; Other Scale; Platform
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Weighing module for RTN 10t / 15t / 22t - 1-RTN/M2AR22T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 48502 lbs (21996 kg)
View Details
Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 687298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench
Ratings / Certifications Other; RoHS Certified
Capacity 17.64 lbs (8 kg)
View Details