Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCALES AND BALANCES
KERN & SOHN GMBH
EOC 60K-3 -- WEIGHING SCALES
Kern & Sohn GmbH
Weighing Scales
EOC 60K-3
Description
Kern EOC 60K-3 Weighing Scale
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Kern EOC 60K-3 Weighing Scale
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
1806328
Weighing Scales
1806328
Kern EOC 60K-3 Weighing Scale
Kern EOC 60K-3 Weighing Scale
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Scales and Balances
Product Number
1806328
Product Name
Weighing Scales
Type
Counting Scale; Floor Scale; Other Scale; Platform
Unlock Full Specs
to access all available technical data
Similar Products
PCE Instruments / PCE Americas Inc.
Analytical Balance
PCE-BS 6000
Specs
Type
Laboratory / Analytical Balance
Display
Digital Display
Features
Battery Powered; Selectable Units
View Details
Hottinger Brüel & Kjær A/S
Weighing module for RTN/M2LA/33t
1-RTN/M2LA33T
Specs
Type
Weigh Module / Assembly
Interface
Other Interface; Passive (mV/V)
Capacity
72753 lbs (32995 kg)
View Details
RS Components, Ltd.
Weighing Scales
687279
Specs
Type
Bench / Counter Scale; Counting Scale; Other Scale; Bench
Ratings / Certifications
Other; RoHS Certified
Capacity
331 lbs (150 kg)
View Details
Certex UK
Crane Weigher WLL ton 85
609714085
Specs
Type
Weigh Module / Assembly
Capacity
187393 lbs (84985 kg)
View Details