Kern & Sohn GmbH Weighing Scales EOC 30K-4

Description
Kern EOC 30K-4 Weighing Scale
Request a Quote
Description
Kern EOC 30K-4 Weighing Scale
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Weighing Scales - 1806327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
1806327
Weighing Scales 1806327
Kern EOC 30K-4 Weighing Scale

Kern EOC 30K-4 Weighing Scale

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Scales and Balances
Product Number 1806327
Product Name Weighing Scales
Type Counting Scale; Floor Scale; Other Scale; Platform
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Crane Weigher WLL ton 0.32 - 6097130320 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 705 lbs (320 kg)
View Details
Configurable weighing module K-Z6M - K-Z6M - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 22.05 lbs (10 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details