Kern & Sohn GmbH Weighing Scales EOC 100K-3

Description
Industrial balance Max 60 kg: 150 kg: d=
Request a Quote
Description
Industrial balance Max 60 kg: 150 kg: d=
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Weighing Scales - 2059572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
2059572
Weighing Scales 2059572
Industrial balance Max 60 kg: 150 kg: d=

Industrial balance Max 60 kg: 150 kg: d=

Supplier's Site
Weighing Scales - 2059658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
2059658
Weighing Scales 2059658
RSCAL(2059572) Industrial balance Max 60

RSCAL(2059572) Industrial balance Max 60

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Scales and Balances Scales and Balances
Product Number 2059572 2059658
Product Name Weighing Scales Weighing Scales
Type Counting Scale; Floor Scale; Other Scale; Platform Counting Scale; Other Scale; Electronic Weighing
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Crane Weigher WLL ton 1.25 - 6097131250 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 2756 lbs (1250 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details