Kern & Sohn GmbH Weighing Scales EFC 300K-2

Description
Platform balance EFC 300K-2, Weighing ra
Request a Quote
Description
Platform balance EFC 300K-2, Weighing ra
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Weighing Scales - 2409968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
2409968
Weighing Scales 2409968
Platform balance EFC 300K-2, Weighing ra

Platform balance EFC 300K-2, Weighing ra

Supplier's Site
Weighing Scales - 2410102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
2410102
Weighing Scales 2410102
RSCAL(2409968) Platform balance EFC 300K

RSCAL(2409968) Platform balance EFC 300K

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Scales and Balances
Product Number 2409968
Product Name Weighing Scales
Type Counting Scale; Floor Scale; Other Scale; Platform
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 12.5 - 609714012 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 27558 lbs (12498 kg)
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
WTX120 weighing terminal, 24VDC - K-WTX120 - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
View Details
Weighing Scales - 1966387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Counting Scale; Other Scale; Printing
Interface Serial; Other Interface; RS232
Ratings / Certifications Other; RoHS Certified
View Details