Kern & Sohn GmbH Weighing Scales EFC 100K-3

Description
Platform balance EFC 100K-3, Weighing ra
Request a Quote
Description
Platform balance EFC 100K-3, Weighing ra
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Weighing Scales - 2409966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
2409966
Weighing Scales 2409966
Platform balance EFC 100K-3, Weighing ra

Platform balance EFC 100K-3, Weighing ra

Supplier's Site
Weighing Scales - 2410072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
2410072
Weighing Scales 2410072
RSCAL(2409966) Platform balance EFC 100K

RSCAL(2409966) Platform balance EFC 100K

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Scales and Balances
Product Number 2409966
Product Name Weighing Scales
Type Counting Scale; Floor Scale; Other Scale; Platform
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 7.5 - 6097137500 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 16535 lbs (7499 kg)
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Weighing module with Z6FC3/100kg - 1-Z6/M3LBR100KG - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 220 lbs (99.77 kg)
View Details
Weighing Scales - 1231753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Digital
Ratings / Certifications Other; RoHS Certified
Capacity 2.21 lbs (1 kg)
View Details