Kern & Sohn GmbH Weighing Scales ECB 20K-2N

Description
Bench scale Max 20 kg: d=0,01 kg
Request a Quote
Description
Bench scale Max 20 kg: d=0,01 kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Weighing Scales - 1805337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
1805337
Weighing Scales 1805337
Bench scale Max 20 kg: d=0,01 kg

Bench scale Max 20 kg: d=0,01 kg

Supplier's Site
Weighing Scales - 1805340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
1805340
Weighing Scales 1805340
RSCAL(1805337) Bench scale Max 20 kg: d=

RSCAL(1805337) Bench scale Max 20 kg: d=

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Scales and Balances Scales and Balances
Product Number 1805337 1805340
Product Name Weighing Scales Weighing Scales
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench Bench / Counter Scale; Counting Scale; Other Scale; Bench
Interface Serial; Other Interface; RS232 Serial; Other Interface; RS232
Ratings / Certifications Other; RoHS Certified Other; RoHS Certified
Capacity 44.1 lbs (20 kg) 44.1 lbs (20 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Crane Weigher WLL ton 25 - 609714025 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 55116 lbs (24996 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing Scales - 131005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Weighing Scale
Ratings / Certifications Other; RoHS Certified
Capacity 11.47 lbs (5.2 kg)
View Details