Kern & Sohn GmbH Weighing Scales ECB 10K-3N

Description
RSCAL(1805336) Bench scale Max 10 kg: d=
Request a Quote
Description
RSCAL(1805336) Bench scale Max 10 kg: d=
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Weighing Scales - 1805358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
1805358
Weighing Scales 1805358
RSCAL(1805336) Bench scale Max 10 kg: d=

RSCAL(1805336) Bench scale Max 10 kg: d=

Supplier's Site
Weighing Scales - 1805336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
1805336
Weighing Scales 1805336
Bench scale Max 10 kg: d=0,005 kg

Bench scale Max 10 kg: d=0,005 kg

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Scales and Balances Scales and Balances
Product Number 1805358 1805336
Product Name Weighing Scales Weighing Scales
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench Bench / Counter Scale; Counting Scale; Other Scale; Bench
Ratings / Certifications Other; RoHS Certified Other; RoHS Certified
Capacity 22.05 lbs (10 kg) 22.05 lbs (10 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Crane Weigher WLL ton 2 - 6097132000 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 4409 lbs (2000 kg)
View Details
Weighing module for RTN/M2LA/33t - 1-RTN/M2LA33T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 72753 lbs (32995 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details