Stainless steel weighing plate. RS232 interface. Taring. Number of units. Backlit display. Detachable display device. Stand to raise the display device available as an option (RS stock no.: 334-7239)
Weighing Capacity = 8.1kg
Scale Type = Platform
Resolution = 0.05 g
Parts Counting = Yes
Interface Type = RS232
Plug Type = Type C - European Plug, Type G - British 3-pin
Weighpan Dimensions = 318 x 308 x 75mm
Weighpan Length = 318mm
Weighpan Width = 308mm
Weighpan Height = 75mm
RS Components, Ltd. | |
---|---|
Product Category | Scales and Balances |
Product Number | 6700778 |
Type | Counting Scale; Floor Scale |
Interface | Serial |
Capacity | 17.86 lbs (8.1 kg) |