Kern & Sohn GmbH Weighing Scales CPE 6K-3

Description
Counting balance CPE 6K-3, Weighing rang
Request a Quote
Description
Counting balance CPE 6K-3, Weighing rang
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Weighing Scales - 2409965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
2409965
Weighing Scales 2409965
Counting balance CPE 6K-3, Weighing rang

Counting balance CPE 6K-3, Weighing rang

Supplier's Site
Weighing Scales - 2410059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
2410059
Weighing Scales 2410059
RSCAL(2409965) Counting balance CPE 6K-3

RSCAL(2409965) Counting balance CPE 6K-3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Scales and Balances
Product Number 2409965
Product Name Weighing Scales
Type Counting Scale; Other Scale; Counting
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Crane Weigher WLL ton 0.5 - 6097130500 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 1102 lbs (500 kg)
View Details
Weighing Scales - 122176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench
Interface Serial; Other Interface; RS232
Ratings / Certifications Other; RoHS Certified
View Details