Kepco, Inc. DC Power Supply OPS55-20M

Description
The OPS55-20M is a 1.1 kW DC power supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 55V Output Current: 20A Output Power: 1100W The Kepco OPS55-20M is a DC Power Supply with an output voltage of 55 Volts, output current of 20A, and output wattage of 1100 total watts.
Description
The OPS55-20M is a 1.1 kW DC power supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 55V Output Current: 20A Output Power: 1100W The Kepco OPS55-20M is a DC Power Supply with an output voltage of 55 Volts, output current of 20A, and output wattage of 1100 total watts.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - OPS55-20M - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
OPS55-20M
DC Power Supply OPS55-20M
The OPS55-20M is a 1.1 kW DC power supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 55V Output Current: 20A Output Power: 1100W The Kepco OPS55-20M is a DC Power Supply with an output voltage of 55 Volts, output current of 20A, and output wattage of 1100 total watts.

The OPS55-20M is a 1.1 kW DC power supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 55V
  • Output Current: 20A
  • Output Power: 1100W

The Kepco OPS55-20M is a DC Power Supply with an output voltage of 55 Volts, output current of 20A, and output wattage of 1100 total watts.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number OPS55-20M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 202A-1.5KV-POS-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details