Kepco, Inc. DC Power Supply OPS3500

Description
The OPS3500 is a 3500 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-3500V Current: 0-0.01A Power: 3500W The Kepco OPS-3500 has a unique concept in power instrumentation. They are d-c power supplies, fully able to stabilize a voltage or current against the effects of load, source or temperature changes, yet able to respond with agility to programming signals requiring swift changes in the output. The OPS-3500 is a bench/system, rack-type, high voltage instrument, with a single, uncommitted control channel.
Datasheet
Description
The OPS3500 is a 3500 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-3500V Current: 0-0.01A Power: 3500W The Kepco OPS-3500 has a unique concept in power instrumentation. They are d-c power supplies, fully able to stabilize a voltage or current against the effects of load, source or temperature changes, yet able to respond with agility to programming signals requiring swift changes in the output. The OPS-3500 is a bench/system, rack-type, high voltage instrument, with a single, uncommitted control channel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - OPS3500 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
OPS3500
DC Power Supply OPS3500
The OPS3500 is a 3500 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-3500V Current: 0-0.01A Power: 3500W The Kepco OPS-3500 has a unique concept in power instrumentation. They are d-c power supplies, fully able to stabilize a voltage or current against the effects of load, source or temperature changes, yet able to respond with agility to programming signals requiring swift changes in the output. The OPS-3500 is a bench/system, rack-type, high voltage instrument, with a single, uncommitted control channel.

The OPS3500 is a 3500 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-3500V
  • Current: 0-0.01A
  • Power: 3500W

The Kepco OPS-3500 has a unique concept in power instrumentation. They are d-c power supplies, fully able to stabilize a voltage or current against the effects of load, source or temperature changes, yet able to respond with agility to programming signals requiring swift changes in the output. The OPS-3500 is a bench/system, rack-type, high voltage instrument, with a single, uncommitted control channel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number OPS3500
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Switching Power Supplies - 1227646 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details