Kepco, Inc. DC Power Supply OPS2000B

Description
The OPS2000B is a 2000 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-2000V Current: 0.01A Power: 2000W Voltage: 34.0 ohms / 100 mH Current Mode: 500 Mohms / 0.01 µH A-C Input Power: 105 to 125V a-c or 210 to 250V a-c, 50 to 65 Hz single phase. Approximately 75 Watts Designed for adequate convection cooling through the wrap-around, perforated case Isolation: A maximum of 1000 Volts (d-c or p-p) can be connected between chassis and either output terminal The Kepco OPS2000B is an a-c source powered device which can be utilized as d-c high voltage/low current sources or, operationally programmed, as unipolar power amplifiers. Integrated circuits in the OPS "front end" contribute very low offsets and allow accurate tracking of all input signals. The Kepco OPS2000B features sharp crossover between the voltage and current operating modes, ensuring accurate limiting over the full output current range and completely short circuit proof operation. Low output shunt capacitance permits rapid voltage programming in the voltage mode and fast load voltage recovery in the current mode of operation.
Datasheet
Description
The OPS2000B is a 2000 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-2000V Current: 0.01A Power: 2000W Voltage: 34.0 ohms / 100 mH Current Mode: 500 Mohms / 0.01 µH A-C Input Power: 105 to 125V a-c or 210 to 250V a-c, 50 to 65 Hz single phase. Approximately 75 Watts Designed for adequate convection cooling through the wrap-around, perforated case Isolation: A maximum of 1000 Volts (d-c or p-p) can be connected between chassis and either output terminal The Kepco OPS2000B is an a-c source powered device which can be utilized as d-c high voltage/low current sources or, operationally programmed, as unipolar power amplifiers. Integrated circuits in the OPS "front end" contribute very low offsets and allow accurate tracking of all input signals. The Kepco OPS2000B features sharp crossover between the voltage and current operating modes, ensuring accurate limiting over the full output current range and completely short circuit proof operation. Low output shunt capacitance permits rapid voltage programming in the voltage mode and fast load voltage recovery in the current mode of operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - OPS2000B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
OPS2000B
DC Power Supply OPS2000B
The OPS2000B is a 2000 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-2000V Current: 0.01A Power: 2000W Voltage: 34.0 ohms / 100 mH Current Mode: 500 Mohms / 0.01 µH A-C Input Power: 105 to 125V a-c or 210 to 250V a-c, 50 to 65 Hz single phase. Approximately 75 Watts Designed for adequate convection cooling through the wrap-around, perforated case Isolation: A maximum of 1000 Volts (d-c or p-p) can be connected between chassis and either output terminal The Kepco OPS2000B is an a-c source powered device which can be utilized as d-c high voltage/low current sources or, operationally programmed, as unipolar power amplifiers. Integrated circuits in the OPS "front end" contribute very low offsets and allow accurate tracking of all input signals. The Kepco OPS2000B features sharp crossover between the voltage and current operating modes, ensuring accurate limiting over the full output current range and completely short circuit proof operation. Low output shunt capacitance permits rapid voltage programming in the voltage mode and fast load voltage recovery in the current mode of operation.

The OPS2000B is a 2000 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-2000V
  • Current: 0.01A
  • Power: 2000W
  • Voltage: 34.0 ohms / 100 mH
  • Current Mode: 500 Mohms / 0.01 µH
  • A-C Input Power: 105 to 125V a-c or 210 to 250V a-c, 50 to 65 Hz single phase. Approximately 75 Watts
  • Designed for adequate convection cooling through the wrap-around, perforated case
  • Isolation: A maximum of 1000 Volts (d-c or p-p) can be connected between chassis and either output terminal

The Kepco OPS2000B is an a-c source powered device which can be utilized as d-c high voltage/low current sources or, operationally programmed, as unipolar power amplifiers. Integrated circuits in the OPS "front end" contribute very low offsets and allow accurate tracking of all input signals. The Kepco OPS2000B features sharp crossover between the voltage and current operating modes, ensuring accurate limiting over the full output current range and completely short circuit proof operation. Low output shunt capacitance permits rapid voltage programming in the voltage mode and fast load voltage recovery in the current mode of operation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number OPS2000B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Bench Power Supplies - 1233569 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 20.0 volts
DC Output Current 10 amps
View Details