Kepco, Inc. DC Power Supply MSK60-2M

Description
The MSK60-2M is a 120 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-2A Power: 120W 10 turn voltage and current controls for exceptional resolution Remote programming by variable resistance Voltage and current mode operation with automatic crossover Voltage and current may be pre-set off-line Linear low noise stabilizer Rack mounting with adapter The Kepco MSK60-2M uses a high gain linear (series pass) stabilizer circuit for low noise output, good stability, and accurate reset ability. The MSK60-2M's “Preview” switch (d-c on-off) allows voltage and current to be pre-set with the digital meters displaying the set values. At “d-c off,” no voltage is applied to the output terminals and no load current needs to be drawn to set the current limit. At “d-c on,” the set voltage is applied to the output terminals, the appropriate mode indicator illuminates and the meters indicate actual voltage and current. Convenient heavy duty front panel binding posts, that accept wires or mating “banana” plugs, allow easy connection to your breadboards. A built-in, quiet, low-speed fan ensures good cooling in any environment.
Datasheet
Description
The MSK60-2M is a 120 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-2A Power: 120W 10 turn voltage and current controls for exceptional resolution Remote programming by variable resistance Voltage and current mode operation with automatic crossover Voltage and current may be pre-set off-line Linear low noise stabilizer Rack mounting with adapter The Kepco MSK60-2M uses a high gain linear (series pass) stabilizer circuit for low noise output, good stability, and accurate reset ability. The MSK60-2M's “Preview” switch (d-c on-off) allows voltage and current to be pre-set with the digital meters displaying the set values. At “d-c off,” no voltage is applied to the output terminals and no load current needs to be drawn to set the current limit. At “d-c on,” the set voltage is applied to the output terminals, the appropriate mode indicator illuminates and the meters indicate actual voltage and current. Convenient heavy duty front panel binding posts, that accept wires or mating “banana” plugs, allow easy connection to your breadboards. A built-in, quiet, low-speed fan ensures good cooling in any environment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - MSK60-2M - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
MSK60-2M
DC Power Supply MSK60-2M
The MSK60-2M is a 120 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-2A Power: 120W 10 turn voltage and current controls for exceptional resolution Remote programming by variable resistance Voltage and current mode operation with automatic crossover Voltage and current may be pre-set off-line Linear low noise stabilizer Rack mounting with adapter The Kepco MSK60-2M uses a high gain linear (series pass) stabilizer circuit for low noise output, good stability, and accurate reset ability. The MSK60-2M's “Preview” switch (d-c on-off) allows voltage and current to be pre-set with the digital meters displaying the set values. At “d-c off,” no voltage is applied to the output terminals and no load current needs to be drawn to set the current limit. At “d-c on,” the set voltage is applied to the output terminals, the appropriate mode indicator illuminates and the meters indicate actual voltage and current. Convenient heavy duty front panel binding posts, that accept wires or mating “banana” plugs, allow easy connection to your breadboards. A built-in, quiet, low-speed fan ensures good cooling in any environment.

The MSK60-2M is a 120 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60V
  • Current: 0-2A
  • Power: 120W
  • 10 turn voltage and current controls for exceptional resolution
  • Remote programming by variable resistance
  • Voltage and current mode operation with automatic crossover
  • Voltage and current may be pre-set off-line
  • Linear low noise stabilizer
  • Rack mounting with adapter

The Kepco MSK60-2M uses a high gain linear (series pass) stabilizer circuit for low noise output, good stability, and accurate reset ability. The MSK60-2M's “Preview” switch (d-c on-off) allows voltage and current to be pre-set with the digital meters displaying the set values. At “d-c off,” no voltage is applied to the output terminals and no load current needs to be drawn to set the current limit. At “d-c on,” the set voltage is applied to the output terminals, the appropriate mode indicator illuminates and the meters indicate actual voltage and current.

Convenient heavy duty front panel binding posts, that accept wires or mating “banana” plugs, allow easy connection to your breadboards. A built-in, quiet, low-speed fan ensures good cooling in any environment.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number MSK60-2M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1026057 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 200.0 volts
DC Output Current 10 amps
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details