Kepco, Inc. DC Power Supply MPS620M

Description
The MPS620M is a 70 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-6V/5A, 0 to +20V/1A, 0 to -20V at 1A Power: 70W Linear low-noise voltage stabilization Large display meters 10 turn voltage control for exceptional resolution Convenient front panel binding posts for all outputs 0-6V supply backed with an overvoltage protector ±20V outputs. Single knob controls both in a tracking mode The Kepco MPS620M is a 70 Watt, triple output power supply specifically designed to meet the needs of IC/microprocessor experimenters. It is actually two linear (series pass) power supplies in one. The first has a single 0-6V, 0-5A output backed up by an adjustable current limiter and overvoltage crowbar for digital work. The second has two tracked outputs, 0 to +20V and 0 to -20V, both rated at 0-1 Amp. The two power supplies are completely isolated from each other, sharing only the front panel meters and the chassis. The 0-6V output is continuously adjustable with a front panel 10-turn control and is backed up by a fixed, rectangular current limit set to ~110% of maximum current. It is monitored by an overvoltage crowbar controlled by a locking type screwdriver adjustment on the front panel, setting range: 4 to 8V d-c. A crowbar ON LED is provided for convenient setting of the crowbar level. The 0 to ±20V outputs are continuously adjustable with a single 10-turn front panel control. Tracking is better than ±1% +10mV. They are equipped with adjustable current limits. Adjustment range is ~10% to 105% of rated current. The 0 to ±20V outputs can be used in series to provide 0-40V (but not in parallel, since they share a common center terminal). Both sections of MPS620M have the capacity to sustain short circuit current indefinitely. Two large (2-1/2") front panel meters display Volts and Amps for any of the three outputs, as chosen by a 3-position switch. Convenient front panel binding posts offer easy connection to your experiment. Rear barrier strips are provided for more permanent installation.
Datasheet
Description
The MPS620M is a 70 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-6V/5A, 0 to +20V/1A, 0 to -20V at 1A Power: 70W Linear low-noise voltage stabilization Large display meters 10 turn voltage control for exceptional resolution Convenient front panel binding posts for all outputs 0-6V supply backed with an overvoltage protector ±20V outputs. Single knob controls both in a tracking mode The Kepco MPS620M is a 70 Watt, triple output power supply specifically designed to meet the needs of IC/microprocessor experimenters. It is actually two linear (series pass) power supplies in one. The first has a single 0-6V, 0-5A output backed up by an adjustable current limiter and overvoltage crowbar for digital work. The second has two tracked outputs, 0 to +20V and 0 to -20V, both rated at 0-1 Amp. The two power supplies are completely isolated from each other, sharing only the front panel meters and the chassis. The 0-6V output is continuously adjustable with a front panel 10-turn control and is backed up by a fixed, rectangular current limit set to ~110% of maximum current. It is monitored by an overvoltage crowbar controlled by a locking type screwdriver adjustment on the front panel, setting range: 4 to 8V d-c. A crowbar ON LED is provided for convenient setting of the crowbar level. The 0 to ±20V outputs are continuously adjustable with a single 10-turn front panel control. Tracking is better than ±1% +10mV. They are equipped with adjustable current limits. Adjustment range is ~10% to 105% of rated current. The 0 to ±20V outputs can be used in series to provide 0-40V (but not in parallel, since they share a common center terminal). Both sections of MPS620M have the capacity to sustain short circuit current indefinitely. Two large (2-1/2") front panel meters display Volts and Amps for any of the three outputs, as chosen by a 3-position switch. Convenient front panel binding posts offer easy connection to your experiment. Rear barrier strips are provided for more permanent installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - MPS620M - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
MPS620M
DC Power Supply MPS620M
The MPS620M is a 70 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-6V/5A, 0 to +20V/1A, 0 to -20V at 1A Power: 70W Linear low-noise voltage stabilization Large display meters 10 turn voltage control for exceptional resolution Convenient front panel binding posts for all outputs 0-6V supply backed with an overvoltage protector ±20V outputs. Single knob controls both in a tracking mode The Kepco MPS620M is a 70 Watt, triple output power supply specifically designed to meet the needs of IC/microprocessor experimenters. It is actually two linear (series pass) power supplies in one. The first has a single 0-6V, 0-5A output backed up by an adjustable current limiter and overvoltage crowbar for digital work. The second has two tracked outputs, 0 to +20V and 0 to -20V, both rated at 0-1 Amp. The two power supplies are completely isolated from each other, sharing only the front panel meters and the chassis. The 0-6V output is continuously adjustable with a front panel 10-turn control and is backed up by a fixed, rectangular current limit set to ~110% of maximum current. It is monitored by an overvoltage crowbar controlled by a locking type screwdriver adjustment on the front panel, setting range: 4 to 8V d-c. A crowbar ON LED is provided for convenient setting of the crowbar level. The 0 to ±20V outputs are continuously adjustable with a single 10-turn front panel control. Tracking is better than ±1% +10mV. They are equipped with adjustable current limits. Adjustment range is ~10% to 105% of rated current. The 0 to ±20V outputs can be used in series to provide 0-40V (but not in parallel, since they share a common center terminal). Both sections of MPS620M have the capacity to sustain short circuit current indefinitely. Two large (2-1/2") front panel meters display Volts and Amps for any of the three outputs, as chosen by a 3-position switch. Convenient front panel binding posts offer easy connection to your experiment. Rear barrier strips are provided for more permanent installation.

The MPS620M is a 70 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-6V/5A, 0 to +20V/1A, 0 to -20V at 1A
  • Power: 70W
  • Linear low-noise voltage stabilization
  • Large display meters
  • 10 turn voltage control for exceptional resolution
  • Convenient front panel binding posts for all outputs
  • 0-6V supply backed with an overvoltage protector
  • ±20V outputs. Single knob controls both in a tracking mode

The Kepco MPS620M is a 70 Watt, triple output power supply specifically designed to meet the needs of IC/microprocessor experimenters. It is actually two linear (series pass) power supplies in one.

The first has a single 0-6V, 0-5A output backed up by an adjustable current limiter and overvoltage crowbar for digital work. The second has two tracked outputs, 0 to +20V and 0 to -20V, both rated at 0-1 Amp. The two power supplies are completely isolated from each other, sharing only the front panel meters and the chassis.

The 0-6V output is continuously adjustable with a front panel 10-turn control and is backed up by a fixed, rectangular current limit set to ~110% of maximum current. It is monitored by an overvoltage crowbar controlled by a locking type screwdriver adjustment on the front panel, setting range: 4 to 8V d-c. A crowbar ON LED is provided for convenient setting of the crowbar level.

The 0 to ±20V outputs are continuously adjustable with a single 10-turn front panel control. Tracking is better than ±1% +10mV. They are equipped with adjustable current limits. Adjustment range is ~10% to 105% of rated current. The 0 to ±20V outputs can be used in series to provide 0-40V (but not in parallel, since they share a common center terminal).

Both sections of MPS620M have the capacity to sustain short circuit current indefinitely. Two large (2-1/2") front panel meters display Volts and Amps for any of the three outputs, as chosen by a 3-position switch. Convenient front panel binding posts offer easy connection to your experiment. Rear barrier strips are provided for more permanent installation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number MPS620M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
ALS 75 Series - 75 Watt (W) Single Output Open Frame Switching Power Supplies - ALS75-12 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5051X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details