Kepco, Inc. DC Power Supply MBT25-14M

Description
The MBT25-14M is a 350 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-25V Current: 14A Power: 350W A-c Voltage (User selectable): 105-125V/210-250V a-c A-c Input Frequency Range: A-c Input Frequency Range The Kepco MBT25-14M has a stand-alone, bench top design whose half-rack cross section permits mounting in a standard Kepco rack adapter. The MBT25-14M Power Supplies can be operated with 115V/230V (switch selectable) nominal a-c input power sources (47-63 Hz). The MBT25-14M employs linear stabilization for accuracy and resolution. The MBT25-14M is a full-range, automatic-crossover voltage/current stabilizer with a full rectangular output characteristic. The MBT is controlled digitally with 12 bits of resolution over the entire voltage/current range. Voltage and current are displayed on an alphanumeric LCD display.
Description
The MBT25-14M is a 350 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-25V Current: 14A Power: 350W A-c Voltage (User selectable): 105-125V/210-250V a-c A-c Input Frequency Range: A-c Input Frequency Range The Kepco MBT25-14M has a stand-alone, bench top design whose half-rack cross section permits mounting in a standard Kepco rack adapter. The MBT25-14M Power Supplies can be operated with 115V/230V (switch selectable) nominal a-c input power sources (47-63 Hz). The MBT25-14M employs linear stabilization for accuracy and resolution. The MBT25-14M is a full-range, automatic-crossover voltage/current stabilizer with a full rectangular output characteristic. The MBT is controlled digitally with 12 bits of resolution over the entire voltage/current range. Voltage and current are displayed on an alphanumeric LCD display.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - MBT25-14M - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
MBT25-14M
DC Power Supply MBT25-14M
The MBT25-14M is a 350 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-25V Current: 14A Power: 350W A-c Voltage (User selectable): 105-125V/210-250V a-c A-c Input Frequency Range: A-c Input Frequency Range The Kepco MBT25-14M has a stand-alone, bench top design whose half-rack cross section permits mounting in a standard Kepco rack adapter. The MBT25-14M Power Supplies can be operated with 115V/230V (switch selectable) nominal a-c input power sources (47-63 Hz). The MBT25-14M employs linear stabilization for accuracy and resolution. The MBT25-14M is a full-range, automatic-crossover voltage/current stabilizer with a full rectangular output characteristic. The MBT is controlled digitally with 12 bits of resolution over the entire voltage/current range. Voltage and current are displayed on an alphanumeric LCD display.

The MBT25-14M is a 350 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-25V
  • Current: 14A
  • Power: 350W
  • A-c Voltage (User selectable): 105-125V/210-250V a-c
  • A-c Input Frequency Range: A-c Input Frequency Range

The Kepco MBT25-14M has a stand-alone, bench top design whose half-rack cross section permits mounting in a standard Kepco rack adapter. The MBT25-14M Power Supplies can be operated with 115V/230V (switch selectable) nominal a-c input power sources (47-63 Hz).

The MBT25-14M employs linear stabilization for accuracy and resolution. The MBT25-14M is a full-range, automatic-crossover voltage/current stabilizer with a full rectangular output characteristic. The MBT is controlled digitally with 12 bits of resolution over the entire voltage/current range. Voltage and current are displayed on an alphanumeric LCD display.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number MBT25-14M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products