Kepco, Inc. DC Power Supply MBT15-20M

Description
The MBT15-20M is a 300 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 15V Current: 0-20A Power: 0-300W A-c Voltage (User selectable): 105-125V/210-250V a-c A-c Input Frequency Range: A-c Input Frequency Range The Kepco MBT 15-20M has a stand-alone, bench top design whose half-rack cross section permits mounting in a standard Kepco rack adapter. The MBT15-20M Power Supplies can be operated with 115V/230V (switch selectable) nominal a-c input power sources (47-63 Hz). The MBT Series employs linear stabilization for accuracy and resolution. The MBT Series are full-range, automatic-crossover voltage/current stabilizer with a full rectangular output characteristic. The MBT is controlled digitally with 12 bits of resolution over the entire voltage/current range. Voltage and current are displayed on an alphanumeric LCD display.
Description
The MBT15-20M is a 300 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 15V Current: 0-20A Power: 0-300W A-c Voltage (User selectable): 105-125V/210-250V a-c A-c Input Frequency Range: A-c Input Frequency Range The Kepco MBT 15-20M has a stand-alone, bench top design whose half-rack cross section permits mounting in a standard Kepco rack adapter. The MBT15-20M Power Supplies can be operated with 115V/230V (switch selectable) nominal a-c input power sources (47-63 Hz). The MBT Series employs linear stabilization for accuracy and resolution. The MBT Series are full-range, automatic-crossover voltage/current stabilizer with a full rectangular output characteristic. The MBT is controlled digitally with 12 bits of resolution over the entire voltage/current range. Voltage and current are displayed on an alphanumeric LCD display.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - MBT15-20M - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
MBT15-20M
DC Power Supply MBT15-20M
The MBT15-20M is a 300 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 15V Current: 0-20A Power: 0-300W A-c Voltage (User selectable): 105-125V/210-250V a-c A-c Input Frequency Range: A-c Input Frequency Range The Kepco MBT 15-20M has a stand-alone, bench top design whose half-rack cross section permits mounting in a standard Kepco rack adapter. The MBT15-20M Power Supplies can be operated with 115V/230V (switch selectable) nominal a-c input power sources (47-63 Hz). The MBT Series employs linear stabilization for accuracy and resolution. The MBT Series are full-range, automatic-crossover voltage/current stabilizer with a full rectangular output characteristic. The MBT is controlled digitally with 12 bits of resolution over the entire voltage/current range. Voltage and current are displayed on an alphanumeric LCD display.

The MBT15-20M is a 300 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 15V
  • Current: 0-20A
  • Power: 0-300W
  • A-c Voltage (User selectable): 105-125V/210-250V a-c
  • A-c Input Frequency Range: A-c Input Frequency Range

The Kepco MBT 15-20M has a stand-alone, bench top design whose half-rack cross section permits mounting in a standard Kepco rack adapter. The MBT15-20M Power Supplies can be operated with 115V/230V (switch selectable) nominal a-c input power sources (47-63 Hz).

The MBT Series employs linear stabilization for accuracy and resolution. The MBT Series are full-range, automatic-crossover voltage/current stabilizer with a full rectangular output characteristic. The MBT is controlled digitally with 12 bits of resolution over the entire voltage/current range. Voltage and current are displayed on an alphanumeric LCD display.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number MBT15-20M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1026001 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 80.0 volts
DC Output Current 60 amps
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details