Kepco, Inc. DC Power Supply JQE36-3M

Description
The JQE36-3M is a 100 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-36V Current: 0-3A Power: 100W Quarter-rack Frequency: 47-65 Hz 10 turn voltage control for exceptional resolution Analog output control by resistance: 1000ω/Volt; or by a voltage delivering 0-1mA Digital listen only control using SN-series digital interfaces Current limited, front panel control (not programmable) 10%-105% Io max JQE can control current with an external current-sense resistor The Kepco JQE36-3M is a systems-type voltage stabilizer with current limiting. The tabulation of the effective series resistance and inductance in voltage mode and the effective shunt resistance and shunt capacitance in current mode, is done to allow a calculation of the output impedance versus frequency.
Datasheet
Description
The JQE36-3M is a 100 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-36V Current: 0-3A Power: 100W Quarter-rack Frequency: 47-65 Hz 10 turn voltage control for exceptional resolution Analog output control by resistance: 1000ω/Volt; or by a voltage delivering 0-1mA Digital listen only control using SN-series digital interfaces Current limited, front panel control (not programmable) 10%-105% Io max JQE can control current with an external current-sense resistor The Kepco JQE36-3M is a systems-type voltage stabilizer with current limiting. The tabulation of the effective series resistance and inductance in voltage mode and the effective shunt resistance and shunt capacitance in current mode, is done to allow a calculation of the output impedance versus frequency.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - JQE36-3M - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
JQE36-3M
DC Power Supply JQE36-3M
The JQE36-3M is a 100 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-36V Current: 0-3A Power: 100W Quarter-rack Frequency: 47-65 Hz 10 turn voltage control for exceptional resolution Analog output control by resistance: 1000ω/Volt; or by a voltage delivering 0-1mA Digital listen only control using SN-series digital interfaces Current limited, front panel control (not programmable) 10%-105% Io max JQE can control current with an external current-sense resistor The Kepco JQE36-3M is a systems-type voltage stabilizer with current limiting. The tabulation of the effective series resistance and inductance in voltage mode and the effective shunt resistance and shunt capacitance in current mode, is done to allow a calculation of the output impedance versus frequency.

The JQE36-3M is a 100 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-36V
  • Current: 0-3A
  • Power: 100W
  • Quarter-rack
  • Frequency: 47-65 Hz
  • 10 turn voltage control for exceptional resolution
  • Analog output control by resistance: 1000Ω/Volt; or by a voltage delivering 0-1mA
  • Digital listen only control using SN-series digital interfaces
  • Current limited, front panel control (not programmable) 10%-105% Io max
  • JQE can control current with an external current-sense resistor

The Kepco JQE36-3M is a systems-type voltage stabilizer with current limiting. The tabulation of the effective series resistance and inductance in voltage mode and the effective shunt resistance and shunt capacitance in current mode, is done to allow a calculation of the output impedance versus frequency.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number JQE36-3M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Linear DC Power Supply - SPD1305X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details