Kepco, Inc. DC Power Supply JQE36-15M

Description
The JQE36-15M is a 500 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-36V Current: 0-15A Power: 500W Half-rack Frequency: 47-65 Hz 10 turn voltage control for exceptional resolution Analog output control by resistance: 1000ω/Volt; or by a voltage delivering 0-1mA Digital listen only control using SN-series digital interfaces Current limited, front panel control (not programmable) 10%-105% Io max JQE can control current with an external current-sense resistor The Kepco JQE36-15M is a systems-type voltage stabilizer with current limiting. The tabulation of the effective series resistance and inductance in voltage mode and the effective shunt resistance and shunt capacitance in current mode, is done to allow a calculation of the output impedance versus frequency.
Datasheet
Description
The JQE36-15M is a 500 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-36V Current: 0-15A Power: 500W Half-rack Frequency: 47-65 Hz 10 turn voltage control for exceptional resolution Analog output control by resistance: 1000ω/Volt; or by a voltage delivering 0-1mA Digital listen only control using SN-series digital interfaces Current limited, front panel control (not programmable) 10%-105% Io max JQE can control current with an external current-sense resistor The Kepco JQE36-15M is a systems-type voltage stabilizer with current limiting. The tabulation of the effective series resistance and inductance in voltage mode and the effective shunt resistance and shunt capacitance in current mode, is done to allow a calculation of the output impedance versus frequency.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - JQE36-15M - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
JQE36-15M
DC Power Supply JQE36-15M
The JQE36-15M is a 500 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-36V Current: 0-15A Power: 500W Half-rack Frequency: 47-65 Hz 10 turn voltage control for exceptional resolution Analog output control by resistance: 1000ω/Volt; or by a voltage delivering 0-1mA Digital listen only control using SN-series digital interfaces Current limited, front panel control (not programmable) 10%-105% Io max JQE can control current with an external current-sense resistor The Kepco JQE36-15M is a systems-type voltage stabilizer with current limiting. The tabulation of the effective series resistance and inductance in voltage mode and the effective shunt resistance and shunt capacitance in current mode, is done to allow a calculation of the output impedance versus frequency.

The JQE36-15M is a 500 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-36V
  • Current: 0-15A
  • Power: 500W
  • Half-rack
  • Frequency: 47-65 Hz
  • 10 turn voltage control for exceptional resolution
  • Analog output control by resistance: 1000Ω/Volt; or by a voltage delivering 0-1mA
  • Digital listen only control using SN-series digital interfaces
  • Current limited, front panel control (not programmable) 10%-105% Io max
  • JQE can control current with an external current-sense resistor

The Kepco JQE36-15M is a systems-type voltage stabilizer with current limiting. The tabulation of the effective series resistance and inductance in voltage mode and the effective shunt resistance and shunt capacitance in current mode, is done to allow a calculation of the output impedance versus frequency.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number JQE36-15M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC Source - CW2501P - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details