Kepco, Inc. DC Power Supply JQE150-3.5M

Description
The JQE150-3.5M is a 500 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-150V Current: 0-3.5A Power: 500W Half-Rack 10 turn voltage control for exceptional resolution Analog output control by resistance: 1000ω/Volt; or by a voltage delivering 0-1mA Digital listen only control using SN-series digital interfaces Current limited, front panel control (not programmable) 10%-105% Io max JQE can control current with an external current-sense resistor The Kepco JQE 150-3.5M is a systems-type voltage stabilizer with current limiting. The tabulation of the effective series resistance and inductance in voltage mode and the effective shunt resistance and shunt capacitance in current mode, is done to allow a calculation of the output impedance versus frequency.
Datasheet
Description
The JQE150-3.5M is a 500 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-150V Current: 0-3.5A Power: 500W Half-Rack 10 turn voltage control for exceptional resolution Analog output control by resistance: 1000ω/Volt; or by a voltage delivering 0-1mA Digital listen only control using SN-series digital interfaces Current limited, front panel control (not programmable) 10%-105% Io max JQE can control current with an external current-sense resistor The Kepco JQE 150-3.5M is a systems-type voltage stabilizer with current limiting. The tabulation of the effective series resistance and inductance in voltage mode and the effective shunt resistance and shunt capacitance in current mode, is done to allow a calculation of the output impedance versus frequency.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply JQE150-3.5M
The JQE150-3.5M is a 500 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-150V Current: 0-3.5A Power: 500W Half-Rack 10 turn voltage control for exceptional resolution Analog output control by resistance: 1000ω/Volt; or by a voltage delivering 0-1mA Digital listen only control using SN-series digital interfaces Current limited, front panel control (not programmable) 10%-105% Io max JQE can control current with an external current-sense resistor The Kepco JQE 150-3.5M is a systems-type voltage stabilizer with current limiting. The tabulation of the effective series resistance and inductance in voltage mode and the effective shunt resistance and shunt capacitance in current mode, is done to allow a calculation of the output impedance versus frequency.

The JQE150-3.5M is a 500 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-150V
  • Current: 0-3.5A
  • Power: 500W
  • Half-Rack
  • 10 turn voltage control for exceptional resolution
  • Analog output control by resistance: 1000Ω/Volt; or by a voltage delivering 0-1mA
  • Digital listen only control using SN-series digital interfaces
  • Current limited, front panel control (not programmable) 10%-105% Io max
  • JQE can control current with an external current-sense resistor

The Kepco JQE 150-3.5M is a systems-type voltage stabilizer with current limiting. The tabulation of the effective series resistance and inductance in voltage mode and the effective shunt resistance and shunt capacitance in current mode, is done to allow a calculation of the output impedance versus frequency.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number JQE150-3.5M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2220-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details