Kepco, Inc. DC Power Supply JQE15-25M

Description
The JQE15-25M is a 500 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-15V Current: 25A Power: 500W Half Rack 10 turn voltage control for exceptional resolution Analog output control by resistance: 1000ω/Volt; or by a voltage delivering 0-1mA Digital listen only control using SN-series digital interfaces Current limited, front panel control (not programmable) 10%-105% Io max JQE can control current with an external current-sense resistor The Kepco JQE 15-25M is a systems-type voltage stabilizer with current limiting. The tabulation of the effective series resistance and inductance in voltage mode and the effective shunt resistance and shunt capacitance in current mode, is done to allow a calculation of the output impedance versus frequency.
Datasheet
Description
The JQE15-25M is a 500 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-15V Current: 25A Power: 500W Half Rack 10 turn voltage control for exceptional resolution Analog output control by resistance: 1000ω/Volt; or by a voltage delivering 0-1mA Digital listen only control using SN-series digital interfaces Current limited, front panel control (not programmable) 10%-105% Io max JQE can control current with an external current-sense resistor The Kepco JQE 15-25M is a systems-type voltage stabilizer with current limiting. The tabulation of the effective series resistance and inductance in voltage mode and the effective shunt resistance and shunt capacitance in current mode, is done to allow a calculation of the output impedance versus frequency.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - JQE15-25M - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
JQE15-25M
DC Power Supply JQE15-25M
The JQE15-25M is a 500 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-15V Current: 25A Power: 500W Half Rack 10 turn voltage control for exceptional resolution Analog output control by resistance: 1000ω/Volt; or by a voltage delivering 0-1mA Digital listen only control using SN-series digital interfaces Current limited, front panel control (not programmable) 10%-105% Io max JQE can control current with an external current-sense resistor The Kepco JQE 15-25M is a systems-type voltage stabilizer with current limiting. The tabulation of the effective series resistance and inductance in voltage mode and the effective shunt resistance and shunt capacitance in current mode, is done to allow a calculation of the output impedance versus frequency.

The JQE15-25M is a 500 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-15V
  • Current: 25A
  • Power: 500W
  • Half Rack
  • 10 turn voltage control for exceptional resolution
  • Analog output control by resistance: 1000Ω/Volt; or by a voltage delivering 0-1mA
  • Digital listen only control using SN-series digital interfaces
  • Current limited, front panel control (not programmable) 10%-105% Io max
  • JQE can control current with an external current-sense resistor

The Kepco JQE 15-25M is a systems-type voltage stabilizer with current limiting. The tabulation of the effective series resistance and inductance in voltage mode and the effective shunt resistance and shunt capacitance in current mode, is done to allow a calculation of the output impedance versus frequency.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number JQE15-25M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details