Kepco, Inc. DC Power Supply BOP500M

Description
The BOP500M is a 40 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-500V Current: 0.08A Power: 40W Linear 4-quadrant operation FET output stage Preamplifiers for summing and scaling arbitrary input signals Wide bandwidth Voltage and current stabilization with automatic crossover to current and voltage limits The Kepco BOP 500M is a high voltage power source, up to ±500V. The BOP 500M combines the capabilities of fast programmable power supplies with a Class A output stage, which can respond bi-directionally from zero. The BOP 500M can be operated in either a “voltage stabilizing” or “current stabilizing” operating mode (selectable by a front panel switch). They can source or sink up to 100% of their current rating at any voltage setting, depending on the duty cycle. The separate bipolar voltage and current control channels are backed by four independently adjustable (and programmable) limits. Four front panel LEDs tell you whether the unit is operating in the voltage or current mode, or against the voltage limit or current limit. A mode switch on the front panel selects the operating channel.
Datasheet
Description
The BOP500M is a 40 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-500V Current: 0.08A Power: 40W Linear 4-quadrant operation FET output stage Preamplifiers for summing and scaling arbitrary input signals Wide bandwidth Voltage and current stabilization with automatic crossover to current and voltage limits The Kepco BOP 500M is a high voltage power source, up to ±500V. The BOP 500M combines the capabilities of fast programmable power supplies with a Class A output stage, which can respond bi-directionally from zero. The BOP 500M can be operated in either a “voltage stabilizing” or “current stabilizing” operating mode (selectable by a front panel switch). They can source or sink up to 100% of their current rating at any voltage setting, depending on the duty cycle. The separate bipolar voltage and current control channels are backed by four independently adjustable (and programmable) limits. Four front panel LEDs tell you whether the unit is operating in the voltage or current mode, or against the voltage limit or current limit. A mode switch on the front panel selects the operating channel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - BOP500M - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
BOP500M
DC Power Supply BOP500M
The BOP500M is a 40 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-500V Current: 0.08A Power: 40W Linear 4-quadrant operation FET output stage Preamplifiers for summing and scaling arbitrary input signals Wide bandwidth Voltage and current stabilization with automatic crossover to current and voltage limits The Kepco BOP 500M is a high voltage power source, up to ±500V. The BOP 500M combines the capabilities of fast programmable power supplies with a Class A output stage, which can respond bi-directionally from zero. The BOP 500M can be operated in either a “voltage stabilizing” or “current stabilizing” operating mode (selectable by a front panel switch). They can source or sink up to 100% of their current rating at any voltage setting, depending on the duty cycle. The separate bipolar voltage and current control channels are backed by four independently adjustable (and programmable) limits. Four front panel LEDs tell you whether the unit is operating in the voltage or current mode, or against the voltage limit or current limit. A mode switch on the front panel selects the operating channel.

The BOP500M is a 40 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-500V
  • Current: 0.08A
  • Power: 40W
  • Linear 4-quadrant operation
  • FET output stage
  • Preamplifiers for summing and scaling arbitrary input signals
  • Wide bandwidth
  • Voltage and current stabilization with automatic crossover to current and voltage limits

The Kepco BOP 500M is a high voltage power source, up to ±500V. The BOP 500M combines the capabilities of fast programmable power supplies with a Class A output stage, which can respond bi-directionally from zero. The BOP 500M can be operated in either a “voltage stabilizing” or “current stabilizing” operating mode (selectable by a front panel switch).

They can source or sink up to 100% of their current rating at any voltage setting, depending on the duty cycle. The separate bipolar voltage and current control channels are backed by four independently adjustable (and programmable) limits. Four front panel LEDs tell you whether the unit is operating in the voltage or current mode, or against the voltage limit or current limit. A mode switch on the front panel selects the operating channel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number BOP500M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 202A-1KV-POS-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details