Kepco, Inc. DC Power Supply BOP36-12M

Description
The BOP36-12M is a 400 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-36V Current: 12A Power: 400W Source and sink 100% of their current rating Separate control circuits for voltage and current with automatic crossover to current and voltage limits All controls and flag signals accessible through a 50-terminal userport at the rear Zeroable preamplifier available for scaling and summing external signals The Kepco BOP36-12M is a fully rated power supply and also a high-powered operational amplifier with full 4-quadrant, bipolar operation. Their output is capable of both sustained d-c and the replication of arbitrary a-c waveforms. In the Kepco BOP36-12M, the voltage and current outputs can be controlled smoothly and linearly through the entire rated plus and minus ranges, passing smoothly through zero with no polarity switching.
Datasheet
Description
The BOP36-12M is a 400 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-36V Current: 12A Power: 400W Source and sink 100% of their current rating Separate control circuits for voltage and current with automatic crossover to current and voltage limits All controls and flag signals accessible through a 50-terminal userport at the rear Zeroable preamplifier available for scaling and summing external signals The Kepco BOP36-12M is a fully rated power supply and also a high-powered operational amplifier with full 4-quadrant, bipolar operation. Their output is capable of both sustained d-c and the replication of arbitrary a-c waveforms. In the Kepco BOP36-12M, the voltage and current outputs can be controlled smoothly and linearly through the entire rated plus and minus ranges, passing smoothly through zero with no polarity switching.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - BOP36-12M - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
BOP36-12M
DC Power Supply BOP36-12M
The BOP36-12M is a 400 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-36V Current: 12A Power: 400W Source and sink 100% of their current rating Separate control circuits for voltage and current with automatic crossover to current and voltage limits All controls and flag signals accessible through a 50-terminal userport at the rear Zeroable preamplifier available for scaling and summing external signals The Kepco BOP36-12M is a fully rated power supply and also a high-powered operational amplifier with full 4-quadrant, bipolar operation. Their output is capable of both sustained d-c and the replication of arbitrary a-c waveforms. In the Kepco BOP36-12M, the voltage and current outputs can be controlled smoothly and linearly through the entire rated plus and minus ranges, passing smoothly through zero with no polarity switching.

The BOP36-12M is a 400 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-36V
  • Current: 12A
  • Power: 400W
  • Source and sink 100% of their current rating
  • Separate control circuits for voltage and current with automatic crossover to current and voltage limits
  • All controls and flag signals accessible through a 50-terminal userport at the rear
  • Zeroable preamplifier available for scaling and summing external signals

The Kepco BOP36-12M is a fully rated power supply and also a high-powered operational amplifier with full 4-quadrant, bipolar operation. Their output is capable of both sustained d-c and the replication of arbitrary a-c waveforms. In the Kepco BOP36-12M, the voltage and current outputs can be controlled smoothly and linearly through the entire rated plus and minus ranges, passing smoothly through zero with no polarity switching.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number BOP36-12M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Rad-Hard PCB Based DC-DC Converters - TPSUH - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 600 watts
View Details
Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line - No.1601574155332 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details