Kepco, Inc. BiPolar Power Supply BOP200-1M

Description
The BOP200-1M is a BiPolar Power Supply from Kepco. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across its output. Additional Features: 200 Volts 1 Amp 200 W Single Output Source 100% and sink 50% of the output power rating Separate control circuits for voltage and current with automatic crossover between main channel and limit channel Controls and flag signals accessible through a 50-terminal port at the rear Zeroable preamplifier available for scaling and summing external signals
Datasheet
Description
The BOP200-1M is a BiPolar Power Supply from Kepco. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across its output. Additional Features: 200 Volts 1 Amp 200 W Single Output Source 100% and sink 50% of the output power rating Separate control circuits for voltage and current with automatic crossover between main channel and limit channel Controls and flag signals accessible through a 50-terminal port at the rear Zeroable preamplifier available for scaling and summing external signals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BiPolar Power Supply - BOP200-1M - ValueTronics International, Inc.
Elgin, IL, USA
BiPolar Power Supply
BOP200-1M
BiPolar Power Supply BOP200-1M
The BOP200-1M is a BiPolar Power Supply from Kepco. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across its output. Additional Features: 200 Volts 1 Amp 200 W Single Output Source 100% and sink 50% of the output power rating Separate control circuits for voltage and current with automatic crossover between main channel and limit channel Controls and flag signals accessible through a 50-terminal port at the rear Zeroable preamplifier available for scaling and summing external signals

The BOP200-1M is a BiPolar Power Supply from Kepco. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across its output.

Additional Features:

  • 200 Volts
  • 1 Amp
  • 200 W
  • Single Output
  • Source 100% and sink 50% of the output power rating
  • Separate control circuits for voltage and current with automatic crossover between main channel and limit channel
  • Controls and flag signals accessible through a 50-terminal port at the rear
  • Zeroable preamplifier available for scaling and summing external signals
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number BOP200-1M
Product Name BiPolar Power Supply
DC Output Power 200 watts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details