Kepco, Inc. BiPolar Power Supply BOP20-5D

Description
The BOP20-5D is a 100 W bipolar power supply from Kepco. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across its output. Additional Features: DC Output Range: 20V, 5A Power: 100W Digital Display Source and sink 100% of current rating Separate control circuits for voltage and current with automatic crossover to current and voltage limits All controls and flag signals accessible through a 50-terminal userport at the rear Zeroable preamplifier available for scaling and summing external signals The Kepco BOP20-5D is a high speed power operational amplifiers that can be used to provide dynamically agile voltage for test and simulation. The Kepco BOP20-5D, while fully rated power supplies, are also high-powered operational amplifiers with full 4-quadrant, bipolar operation. Their output is capable of both sustained d-c and the replication of arbitrary a-c waveforms. In Kepco’s BOP20-5D, the voltage and current outputs can be controlled smoothly and linearly through the entire rated plus and minus ranges, passing smoothly through zero with no polarity switching.
Datasheet
Description
The BOP20-5D is a 100 W bipolar power supply from Kepco. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across its output. Additional Features: DC Output Range: 20V, 5A Power: 100W Digital Display Source and sink 100% of current rating Separate control circuits for voltage and current with automatic crossover to current and voltage limits All controls and flag signals accessible through a 50-terminal userport at the rear Zeroable preamplifier available for scaling and summing external signals The Kepco BOP20-5D is a high speed power operational amplifiers that can be used to provide dynamically agile voltage for test and simulation. The Kepco BOP20-5D, while fully rated power supplies, are also high-powered operational amplifiers with full 4-quadrant, bipolar operation. Their output is capable of both sustained d-c and the replication of arbitrary a-c waveforms. In Kepco’s BOP20-5D, the voltage and current outputs can be controlled smoothly and linearly through the entire rated plus and minus ranges, passing smoothly through zero with no polarity switching.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BiPolar Power Supply - BOP20-5D - ValueTronics International, Inc.
Elgin, IL, USA
BiPolar Power Supply
BOP20-5D
BiPolar Power Supply BOP20-5D
The BOP20-5D is a 100 W bipolar power supply from Kepco. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across its output. Additional Features: DC Output Range: 20V, 5A Power: 100W Digital Display Source and sink 100% of current rating Separate control circuits for voltage and current with automatic crossover to current and voltage limits All controls and flag signals accessible through a 50-terminal userport at the rear Zeroable preamplifier available for scaling and summing external signals The Kepco BOP20-5D is a high speed power operational amplifiers that can be used to provide dynamically agile voltage for test and simulation. The Kepco BOP20-5D, while fully rated power supplies, are also high-powered operational amplifiers with full 4-quadrant, bipolar operation. Their output is capable of both sustained d-c and the replication of arbitrary a-c waveforms. In Kepco’s BOP20-5D, the voltage and current outputs can be controlled smoothly and linearly through the entire rated plus and minus ranges, passing smoothly through zero with no polarity switching.

The BOP20-5D is a 100 W bipolar power supply from Kepco. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across its output.

Additional Features:

  • DC Output Range: 20V, 5A
  • Power: 100W
  • Digital Display
  • Source and sink 100% of current rating
  • Separate control circuits for voltage and current with automatic crossover to current and voltage limits
  • All controls and flag signals accessible through a 50-terminal userport at the rear
  • Zeroable preamplifier available for scaling and summing external signals

The Kepco BOP20-5D is a high speed power operational amplifiers that can be used to provide dynamically agile voltage for test and simulation. The Kepco BOP20-5D, while fully rated power supplies, are also high-powered operational amplifiers with full 4-quadrant, bipolar operation. Their output is capable of both sustained d-c and the replication of arbitrary a-c waveforms.

In Kepco’s BOP20-5D, the voltage and current outputs can be controlled smoothly and linearly through the entire rated plus and minus ranges, passing smoothly through zero with no polarity switching.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number BOP20-5D
Product Name BiPolar Power Supply
DC Output Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6878-ea-pul-10500-360-6u-60000w-32097 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 360 amps
View Details