Kepco, Inc. DC Power Supply BOP1000M

Description
The BOP1000M is a 40 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-1000V Current: 0.04A Power: 40W High Speed, Bipolar D-C Voltage Source Scaling or Summing Amplifier with or without D-C Bias Amplification of A-C Currents with or without D-C Bias 40 watts, linear 4-quadrant operation FET output stage Preamplifiers for summing and scaling arbitrary input signals Wide bandwidth Voltage and current stabilization with automatic crossover to current and voltage limits The Kepco BOP 1000M is a high voltage power source that combines the capabilities of fast programmable power supplies with a Class A output stage, which can respond bidirectionally from zero. The BOP1000M can be operated in either a "voltage stabilizing" or "current stabilizing" operating mode (selectable by a front panel switch). They can source or sink up to 100% of their current rating at any voltage setting, depending on the duty cycle. The separate bipolar voltage and current control channels are backed by four independently adjustable (and programmable) limits. Four front panel LEDs tell you whether the unit is operating in the voltage or current mode, or against the voltage limit or current limit. A mode switch on the front panel selects the operating channel.
Datasheet
Description
The BOP1000M is a 40 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-1000V Current: 0.04A Power: 40W High Speed, Bipolar D-C Voltage Source Scaling or Summing Amplifier with or without D-C Bias Amplification of A-C Currents with or without D-C Bias 40 watts, linear 4-quadrant operation FET output stage Preamplifiers for summing and scaling arbitrary input signals Wide bandwidth Voltage and current stabilization with automatic crossover to current and voltage limits The Kepco BOP 1000M is a high voltage power source that combines the capabilities of fast programmable power supplies with a Class A output stage, which can respond bidirectionally from zero. The BOP1000M can be operated in either a "voltage stabilizing" or "current stabilizing" operating mode (selectable by a front panel switch). They can source or sink up to 100% of their current rating at any voltage setting, depending on the duty cycle. The separate bipolar voltage and current control channels are backed by four independently adjustable (and programmable) limits. Four front panel LEDs tell you whether the unit is operating in the voltage or current mode, or against the voltage limit or current limit. A mode switch on the front panel selects the operating channel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - BOP1000M - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
BOP1000M
DC Power Supply BOP1000M
The BOP1000M is a 40 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-1000V Current: 0.04A Power: 40W High Speed, Bipolar D-C Voltage Source Scaling or Summing Amplifier with or without D-C Bias Amplification of A-C Currents with or without D-C Bias 40 watts, linear 4-quadrant operation FET output stage Preamplifiers for summing and scaling arbitrary input signals Wide bandwidth Voltage and current stabilization with automatic crossover to current and voltage limits The Kepco BOP 1000M is a high voltage power source that combines the capabilities of fast programmable power supplies with a Class A output stage, which can respond bidirectionally from zero. The BOP1000M can be operated in either a "voltage stabilizing" or "current stabilizing" operating mode (selectable by a front panel switch). They can source or sink up to 100% of their current rating at any voltage setting, depending on the duty cycle. The separate bipolar voltage and current control channels are backed by four independently adjustable (and programmable) limits. Four front panel LEDs tell you whether the unit is operating in the voltage or current mode, or against the voltage limit or current limit. A mode switch on the front panel selects the operating channel.

The BOP1000M is a 40 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-1000V
  • Current: 0.04A
  • Power: 40W
  • High Speed, Bipolar D-C Voltage Source
  • Scaling or Summing Amplifier with or without D-C Bias
  • Amplification of A-C Currents with or without D-C Bias
  • 40 watts, linear 4-quadrant operation
  • FET output stage
  • Preamplifiers for summing and scaling arbitrary input signals
  • Wide bandwidth
  • Voltage and current stabilization with automatic crossover to current and voltage limits

The Kepco BOP 1000M is a high voltage power source that combines the capabilities of fast programmable power supplies with a Class A output stage, which can respond bidirectionally from zero. The BOP1000M can be operated in either a "voltage stabilizing" or "current stabilizing" operating mode (selectable by a front panel switch).

They can source or sink up to 100% of their current rating at any voltage setting, depending on the duty cycle. The separate bipolar voltage and current control channels are backed by four independently adjustable (and programmable) limits. Four front panel LEDs tell you whether the unit is operating in the voltage or current mode, or against the voltage limit or current limit. A mode switch on the front panel selects the operating channel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number BOP1000M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 203L-50kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details