Kepco, Inc. DC Power Supply BOP100-4M

Description
The BOP100-4M is a 400 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-100V Output Current: 4A Output Power: 400W Source and sink 100% of the current rating Separate control circuits for voltage and current with automatic crossover to current and voltage limits All controls and flag signals accessible through a 50-terminal user-port at the rear Zeroable preamplifier available for scaling and summing external signals The Kepco BOP100-4M is a fully rated power supply and is also a high-powered operational amplifier with full 4-quadrant, bipolar operation. The output is capable of both sustained d-c and the replication of arbitrary a-c waveforms. With the Kepco BOP100-4M, the voltage and current outputs can be controlled smoothly and linearly through the entire rated plus and minus ranges, passing smoothly through zero with no polarity switching.
Datasheet
Description
The BOP100-4M is a 400 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-100V Output Current: 4A Output Power: 400W Source and sink 100% of the current rating Separate control circuits for voltage and current with automatic crossover to current and voltage limits All controls and flag signals accessible through a 50-terminal user-port at the rear Zeroable preamplifier available for scaling and summing external signals The Kepco BOP100-4M is a fully rated power supply and is also a high-powered operational amplifier with full 4-quadrant, bipolar operation. The output is capable of both sustained d-c and the replication of arbitrary a-c waveforms. With the Kepco BOP100-4M, the voltage and current outputs can be controlled smoothly and linearly through the entire rated plus and minus ranges, passing smoothly through zero with no polarity switching.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - BOP100-4M - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
BOP100-4M
DC Power Supply BOP100-4M
The BOP100-4M is a 400 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-100V Output Current: 4A Output Power: 400W Source and sink 100% of the current rating Separate control circuits for voltage and current with automatic crossover to current and voltage limits All controls and flag signals accessible through a 50-terminal user-port at the rear Zeroable preamplifier available for scaling and summing external signals The Kepco BOP100-4M is a fully rated power supply and is also a high-powered operational amplifier with full 4-quadrant, bipolar operation. The output is capable of both sustained d-c and the replication of arbitrary a-c waveforms. With the Kepco BOP100-4M, the voltage and current outputs can be controlled smoothly and linearly through the entire rated plus and minus ranges, passing smoothly through zero with no polarity switching.

The BOP100-4M is a 400 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-100V
  • Output Current: 4A
  • Output Power: 400W
  • Source and sink 100% of the current rating
  • Separate control circuits for voltage and current with automatic crossover to current and voltage limits
  • All controls and flag signals accessible through a 50-terminal user-port at the rear
  • Zeroable preamplifier available for scaling and summing external signals

The Kepco BOP100-4M is a fully rated power supply and is also a high-powered operational amplifier with full 4-quadrant, bipolar operation. The output is capable of both sustained d-c and the replication of arbitrary a-c waveforms.

With the Kepco BOP100-4M, the voltage and current outputs can be controlled smoothly and linearly through the entire rated plus and minus ranges, passing smoothly through zero with no polarity switching.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number BOP100-4M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
AC-DC Power Supplies - CUS600M1-19 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers