Kepco, Inc. DC Power Supply BHK1000-0.2MG

Description
The BHK1000-0.2MG is a 200 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-1000V Current: 0.2A Power: 200W Full Rack FET output stage Conventional filtering or fast response Fast analog programming mode Rapid recovery current mode in fast mode Local control from panel-mounted keypad Built-in GPIB, IEEE 488.2, 12 bits Support for SCPI language 2-line 16 character LCD display Full read back of voltage and current on the bus Increased resolution and accuracy (x10) for reading small current Extensive protection circuitry The Kepco BHK 1000-0.2MG is designed for bench or rack mount use with both front and rear output terminals. Two operating modes are available: conventionally filtered (slow mode) for use as a fixed or slowly varied voltage source. In this mode, the output capacitor provides excellent energy storage to support transient loads. A fast mode is also available. In fast mode, the output capacitor is disconnected and the power supply depends on its fast responding feedback loop to suppress ripple and noise. Fast mode is ideal for operation as a current source or as a rapidly programmed voltage source where the energy storage of a conventional output capacitor would inhibit the output voltage’s agility. Control is either analog or digital. Analog control is based on the idea of an operational amplifier in which the power supply output is programmable from zero to maximum with a 0-10V signal. Digital control is IEEE 488.2 using a built-in interface that supports SCPI. The resolution is 12 bits and controls both voltage and current. A front panel keypad provides local control. Both digital control (local or remote) and analog control can be inputted simultaneously.
Datasheet
Description
The BHK1000-0.2MG is a 200 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-1000V Current: 0.2A Power: 200W Full Rack FET output stage Conventional filtering or fast response Fast analog programming mode Rapid recovery current mode in fast mode Local control from panel-mounted keypad Built-in GPIB, IEEE 488.2, 12 bits Support for SCPI language 2-line 16 character LCD display Full read back of voltage and current on the bus Increased resolution and accuracy (x10) for reading small current Extensive protection circuitry The Kepco BHK 1000-0.2MG is designed for bench or rack mount use with both front and rear output terminals. Two operating modes are available: conventionally filtered (slow mode) for use as a fixed or slowly varied voltage source. In this mode, the output capacitor provides excellent energy storage to support transient loads. A fast mode is also available. In fast mode, the output capacitor is disconnected and the power supply depends on its fast responding feedback loop to suppress ripple and noise. Fast mode is ideal for operation as a current source or as a rapidly programmed voltage source where the energy storage of a conventional output capacitor would inhibit the output voltage’s agility. Control is either analog or digital. Analog control is based on the idea of an operational amplifier in which the power supply output is programmable from zero to maximum with a 0-10V signal. Digital control is IEEE 488.2 using a built-in interface that supports SCPI. The resolution is 12 bits and controls both voltage and current. A front panel keypad provides local control. Both digital control (local or remote) and analog control can be inputted simultaneously.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply BHK1000-0.2MG
The BHK1000-0.2MG is a 200 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-1000V Current: 0.2A Power: 200W Full Rack FET output stage Conventional filtering or fast response Fast analog programming mode Rapid recovery current mode in fast mode Local control from panel-mounted keypad Built-in GPIB, IEEE 488.2, 12 bits Support for SCPI language 2-line 16 character LCD display Full read back of voltage and current on the bus Increased resolution and accuracy (x10) for reading small current Extensive protection circuitry The Kepco BHK 1000-0.2MG is designed for bench or rack mount use with both front and rear output terminals. Two operating modes are available: conventionally filtered (slow mode) for use as a fixed or slowly varied voltage source. In this mode, the output capacitor provides excellent energy storage to support transient loads. A fast mode is also available. In fast mode, the output capacitor is disconnected and the power supply depends on its fast responding feedback loop to suppress ripple and noise. Fast mode is ideal for operation as a current source or as a rapidly programmed voltage source where the energy storage of a conventional output capacitor would inhibit the output voltage’s agility. Control is either analog or digital. Analog control is based on the idea of an operational amplifier in which the power supply output is programmable from zero to maximum with a 0-10V signal. Digital control is IEEE 488.2 using a built-in interface that supports SCPI. The resolution is 12 bits and controls both voltage and current. A front panel keypad provides local control. Both digital control (local or remote) and analog control can be inputted simultaneously.

The BHK1000-0.2MG is a 200 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-1000V
  • Current: 0.2A
  • Power: 200W Full Rack
  • FET output stage
  • Conventional filtering or fast response
  • Fast analog programming mode
  • Rapid recovery current mode in fast mode
  • Local control from panel-mounted keypad
  • Built-in GPIB, IEEE 488.2, 12 bits
  • Support for SCPI language
  • 2-line 16 character LCD display
  • Full read back of voltage and current on the bus
  • Increased resolution and accuracy (x10) for reading small current
  • Extensive protection circuitry

The Kepco BHK 1000-0.2MG is designed for bench or rack mount use with both front and rear output terminals. Two operating modes are available: conventionally filtered (slow mode) for use as a fixed or slowly varied voltage source. In this mode, the output capacitor provides excellent energy storage to support transient loads. A fast mode is also available. In fast mode, the output capacitor is disconnected and the power supply depends on its fast responding feedback loop to suppress ripple and noise. Fast mode is ideal for operation as a current source or as a rapidly programmed voltage source where the energy storage of a conventional output capacitor would inhibit the output voltage’s agility.

Control is either analog or digital. Analog control is based on the idea of an operational amplifier in which the power supply output is programmable from zero to maximum with a 0-10V signal. Digital control is IEEE 488.2 using a built-in interface that supports SCPI. The resolution is 12 bits and controls both voltage and current. A front panel keypad provides local control. Both digital control (local or remote) and analog control can be inputted simultaneously.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number BHK1000-0.2MG
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1176621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details