Kepco, Inc. DC Power Supply ATE55-2M

Description
The ATE55-2M is a 100 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-55V Current: 2A Power: 100W Quarter-rack Metered 0.001% Regulation CV/CC Programmable Low noise, high speed linear precision control Voltage and current stabilization 10 turn panel controls offer exceptional resolution User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation The Kepco ATE55-2M is a precision analog-controlled power supply and features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. The voltage and current channels are equally controllable with automatic crossover between modes.
Datasheet
Description
The ATE55-2M is a 100 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-55V Current: 2A Power: 100W Quarter-rack Metered 0.001% Regulation CV/CC Programmable Low noise, high speed linear precision control Voltage and current stabilization 10 turn panel controls offer exceptional resolution User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation The Kepco ATE55-2M is a precision analog-controlled power supply and features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. The voltage and current channels are equally controllable with automatic crossover between modes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - ATE55-2M - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
ATE55-2M
DC Power Supply ATE55-2M
The ATE55-2M is a 100 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-55V Current: 2A Power: 100W Quarter-rack Metered 0.001% Regulation CV/CC Programmable Low noise, high speed linear precision control Voltage and current stabilization 10 turn panel controls offer exceptional resolution User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation The Kepco ATE55-2M is a precision analog-controlled power supply and features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. The voltage and current channels are equally controllable with automatic crossover between modes.

The ATE55-2M is a 100 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-55V
  • Current: 2A
  • Power: 100W
  • Quarter-rack
  • Metered
  • 0.001% Regulation
  • CV/CC
  • Programmable
  • Low noise, high speed linear precision control
  • Voltage and current stabilization
  • 10 turn panel controls offer exceptional resolution
  • User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation

The Kepco ATE55-2M is a precision analog-controlled power supply and features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. The voltage and current channels are equally controllable with automatic crossover between modes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number ATE55-2M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Bench Power Supplies - 1233827 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 36.0 volts
DC Output Current 10 amps
View Details