Kepco, Inc. DC Power Supply ATE36-30M

Description
The ATE36-30M is a 1000.00 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-36V Current: 0-30A Power: 1000 W Low noise, high speed linear precision control. Voltage and current stabilization. 10 turn panel controls offer exceptional resolution. User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation The Kepco ATE36-30M power supply is a precision analog-controlled power supply. The ATE36-30M features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. An optional fast mode provides fast programming response into the mid audio range. The voltage and current channels are equally controllable with automatic crossover between modes.
Description
The ATE36-30M is a 1000.00 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-36V Current: 0-30A Power: 1000 W Low noise, high speed linear precision control. Voltage and current stabilization. 10 turn panel controls offer exceptional resolution. User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation The Kepco ATE36-30M power supply is a precision analog-controlled power supply. The ATE36-30M features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. An optional fast mode provides fast programming response into the mid audio range. The voltage and current channels are equally controllable with automatic crossover between modes.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - ATE36-30M - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
ATE36-30M
DC Power Supply ATE36-30M
The ATE36-30M is a 1000.00 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-36V Current: 0-30A Power: 1000 W Low noise, high speed linear precision control. Voltage and current stabilization. 10 turn panel controls offer exceptional resolution. User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation The Kepco ATE36-30M power supply is a precision analog-controlled power supply. The ATE36-30M features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. An optional fast mode provides fast programming response into the mid audio range. The voltage and current channels are equally controllable with automatic crossover between modes.

The ATE36-30M is a 1000.00 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-36V
  • Current: 0-30A
  • Power: 1000 W
  • Low noise, high speed linear precision control.
  • Voltage and current stabilization.
  • 10 turn panel controls offer exceptional resolution.
  • User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation

The Kepco ATE36-30M power supply is a precision analog-controlled power supply. The ATE36-30M features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. An optional fast mode provides fast programming response into the mid audio range. The voltage and current channels are equally controllable with automatic crossover between modes.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number ATE36-30M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
AC DC Desktop, Wall Power Adapters - BB-PS-SDS-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 5.0 volts
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 36 W, 24 V, 1.5 A Rohs Compliant Finder - 89W0457 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details