Kepco, Inc. DC Power Supply ATE25-20M

Description
The ATE25-20M is a 500 W, 25 V, 20 A dc power supply from Kepco. Features: 500 W, 25 V, 20 A Low noise, high speed linear precision control Voltage and current stabilization 10 turn panel controls offer exceptional resolution User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation User selectable fast or conventional modes of operation. Use fast-mode for rapid response to programmed instructions or for quick response in current mode to load changes Voltage and current modes with full and equal control over the output in both modes Multi-terminal user port allows the ATE to be configured by arranging the jumpers on a mating plug, PC-12 Full zeroing and full-scale calibration for both the voltage and current control channels Programmable overvoltage crowbar. Can be manually set from the panel or programmed with a 0-10V analog signal. Optically isolated input-output to interconnect multiple power supplies Uncommitted amplifiers to manipulate arbitrary control signals into the required 0-10V needed to program ATE. Two provided. Can be used for scaling and summing Digital control through SN-series IEEE488 interfaces The variation of the ATE’s voltage and current offsets as a function of source, time and temperature are tabulated in the static specifications table The Kepco ATE25-20M dc power supply is a precision analog-controlled dc power supply. It features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. An optional fast mode provides fast programming response into the mid audio range. The voltage and current channels are equally controllable with automatic crossover between modes. The tabulation of the effective resistance and inductance in voltage mode, and the effective shunt resistance and shunt capacitance in current mode, is done to allow a calculation of the output impedance versus frequency.
Datasheet
Description
The ATE25-20M is a 500 W, 25 V, 20 A dc power supply from Kepco. Features: 500 W, 25 V, 20 A Low noise, high speed linear precision control Voltage and current stabilization 10 turn panel controls offer exceptional resolution User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation User selectable fast or conventional modes of operation. Use fast-mode for rapid response to programmed instructions or for quick response in current mode to load changes Voltage and current modes with full and equal control over the output in both modes Multi-terminal user port allows the ATE to be configured by arranging the jumpers on a mating plug, PC-12 Full zeroing and full-scale calibration for both the voltage and current control channels Programmable overvoltage crowbar. Can be manually set from the panel or programmed with a 0-10V analog signal. Optically isolated input-output to interconnect multiple power supplies Uncommitted amplifiers to manipulate arbitrary control signals into the required 0-10V needed to program ATE. Two provided. Can be used for scaling and summing Digital control through SN-series IEEE488 interfaces The variation of the ATE’s voltage and current offsets as a function of source, time and temperature are tabulated in the static specifications table The Kepco ATE25-20M dc power supply is a precision analog-controlled dc power supply. It features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. An optional fast mode provides fast programming response into the mid audio range. The voltage and current channels are equally controllable with automatic crossover between modes. The tabulation of the effective resistance and inductance in voltage mode, and the effective shunt resistance and shunt capacitance in current mode, is done to allow a calculation of the output impedance versus frequency.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - ATE25-20M - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
ATE25-20M
DC Power Supply ATE25-20M
The ATE25-20M is a 500 W, 25 V, 20 A dc power supply from Kepco. Features: 500 W, 25 V, 20 A Low noise, high speed linear precision control Voltage and current stabilization 10 turn panel controls offer exceptional resolution User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation User selectable fast or conventional modes of operation. Use fast-mode for rapid response to programmed instructions or for quick response in current mode to load changes Voltage and current modes with full and equal control over the output in both modes Multi-terminal user port allows the ATE to be configured by arranging the jumpers on a mating plug, PC-12 Full zeroing and full-scale calibration for both the voltage and current control channels Programmable overvoltage crowbar. Can be manually set from the panel or programmed with a 0-10V analog signal. Optically isolated input-output to interconnect multiple power supplies Uncommitted amplifiers to manipulate arbitrary control signals into the required 0-10V needed to program ATE. Two provided. Can be used for scaling and summing Digital control through SN-series IEEE488 interfaces The variation of the ATE’s voltage and current offsets as a function of source, time and temperature are tabulated in the static specifications table The Kepco ATE25-20M dc power supply is a precision analog-controlled dc power supply. It features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. An optional fast mode provides fast programming response into the mid audio range. The voltage and current channels are equally controllable with automatic crossover between modes. The tabulation of the effective resistance and inductance in voltage mode, and the effective shunt resistance and shunt capacitance in current mode, is done to allow a calculation of the output impedance versus frequency.

The ATE25-20M is a 500 W, 25 V, 20 A dc power supply from Kepco.

Features:

  • 500 W, 25 V, 20 A
  • Low noise, high speed linear precision control
  • Voltage and current stabilization
  • 10 turn panel controls offer exceptional resolution
  • User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation
  • User selectable fast or conventional modes of operation. Use fast-mode for rapid response to programmed instructions or for quick response in current mode to load changes
  • Voltage and current modes with full and equal control over the output in both modes
  • Multi-terminal user port allows the ATE to be configured by arranging the jumpers on a mating plug, PC-12
  • Full zeroing and full-scale calibration for both the voltage and current control channels
  • Programmable overvoltage crowbar. Can be manually set from the panel or programmed with a 0-10V analog signal. Optically isolated input-output to interconnect multiple power supplies
  • Uncommitted amplifiers to manipulate arbitrary control signals into the required 0-10V needed to program ATE. Two provided. Can be used for scaling and summing
  • Digital control through SN-series IEEE488 interfaces
  • The variation of the ATE’s voltage and current offsets as a function of source, time and temperature are tabulated in the static specifications table

The Kepco ATE25-20M dc power supply is a precision analog-controlled dc power supply. It features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. An optional fast mode provides fast programming response into the mid audio range. The voltage and current channels are equally controllable with automatic crossover between modes. The tabulation of the effective resistance and inductance in voltage mode, and the effective shunt resistance and shunt capacitance in current mode, is done to allow a calculation of the output impedance versus frequency.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number ATE25-20M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply - 135022640 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details