Kepco, Inc. DC Power Supply ATE100-1M

Description
The ATE100-1M is a 100 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-100V Current: 1A Power: 100W Quarter Rack Metered 0.001% Regulation CV/CC Programmable Low noise, high speed linear precision control Voltage and current stabilization 10 turn panel controls offer exceptional resolution User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation The Kepco ATE100-1M is a precision analog-controlled power supply and features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. The voltage and current channels are equally controllable with automatic crossover between modes.
Datasheet
Description
The ATE100-1M is a 100 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-100V Current: 1A Power: 100W Quarter Rack Metered 0.001% Regulation CV/CC Programmable Low noise, high speed linear precision control Voltage and current stabilization 10 turn panel controls offer exceptional resolution User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation The Kepco ATE100-1M is a precision analog-controlled power supply and features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. The voltage and current channels are equally controllable with automatic crossover between modes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - ATE100-1M - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
ATE100-1M
DC Power Supply ATE100-1M
The ATE100-1M is a 100 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-100V Current: 1A Power: 100W Quarter Rack Metered 0.001% Regulation CV/CC Programmable Low noise, high speed linear precision control Voltage and current stabilization 10 turn panel controls offer exceptional resolution User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation The Kepco ATE100-1M is a precision analog-controlled power supply and features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. The voltage and current channels are equally controllable with automatic crossover between modes.

The ATE100-1M is a 100 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-100V
  • Current: 1A
  • Power: 100W
  • Quarter Rack
  • Metered
  • 0.001% Regulation
  • CV/CC
  • Programmable
  • Low noise, high speed linear precision control
  • Voltage and current stabilization
  • 10 turn panel controls offer exceptional resolution
  • User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation

The Kepco ATE100-1M is a precision analog-controlled power supply and features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. The voltage and current channels are equally controllable with automatic crossover between modes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number ATE100-1M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-100-48-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details