Kepco, Inc. DC Power Supply ATE100-10M

Description
The ATE100-10M is a 1000 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-100V Current: 10A Power: 1000W Full-rack Metered 0.001% regulation CV/CC Programmable Low noise, high speed linear precision control Voltage and current stabilization 10 turn panel controls offer exceptional resolution User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation The Kepco ATE100-10M is a precision analog-controlled power supply and features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. The voltage and current channels are equally controllable with automatic crossover between modes.
Datasheet
Description
The ATE100-10M is a 1000 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-100V Current: 10A Power: 1000W Full-rack Metered 0.001% regulation CV/CC Programmable Low noise, high speed linear precision control Voltage and current stabilization 10 turn panel controls offer exceptional resolution User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation The Kepco ATE100-10M is a precision analog-controlled power supply and features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. The voltage and current channels are equally controllable with automatic crossover between modes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply ATE100-10M
The ATE100-10M is a 1000 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-100V Current: 10A Power: 1000W Full-rack Metered 0.001% regulation CV/CC Programmable Low noise, high speed linear precision control Voltage and current stabilization 10 turn panel controls offer exceptional resolution User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation The Kepco ATE100-10M is a precision analog-controlled power supply and features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. The voltage and current channels are equally controllable with automatic crossover between modes.

The ATE100-10M is a 1000 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-100V
  • Current: 10A
  • Power: 1000W
  • Full-rack
  • Metered
  • 0.001% regulation
  • CV/CC
  • Programmable
  • Low noise, high speed linear precision control
  • Voltage and current stabilization
  • 10 turn panel controls offer exceptional resolution
  • User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation

The Kepco ATE100-10M is a precision analog-controlled power supply and features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. The voltage and current channels are equally controllable with automatic crossover between modes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number ATE100-10M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1176630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details