GE CMH® Ceramic Metal Halide PAR20
GE CMH® Ceramic Metal Halide PAR20
GE CMH® Ceramic Metal Halide PAR20
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 96526 |
| Product Name | Commercial Lighting - M130 - CMH39PAR20/NSP4K |
| Lamp Power | 39 watts |
| Rated Average Life | 10000 hours |
| Color Rendering Index | 90 |
| Color Temperature | 4200 K |