GE ConstantColor® Chromafit™ CMH® Ceramic Metal Halide ED18
GE ConstantColor® Chromafit™ CMH® Ceramic Metal Halide ED18
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 93295 |
| Product Name | Commercial Lighting - M169 - CMH400/U/830/R |
| Lamp Power | 400 watts |
| Rated Average Life | 20000 hours |
| Color Rendering Index | 80 |
| Color Temperature | 3000 K |