GE ConstantColor® PulseArc® CMH® Ceramic Metal Halide T4.5
GE ConstantColor® PulseArc® CMH® Ceramic Metal Halide T4.5
GE ConstantColor® PulseArc® CMH® Ceramic Metal Halide T4.5
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 92696 |
| Product Name | High Intensity Discharge Lamps - T4.5 - CMH20TC/U830G8.5 |
| Lamp Power | 20 watts |
| Rated Average Life | 12000 hours |
| Color Rendering Index | 81 |
| Color Temperature | 3000 K |
| Initial Lumens | 1650 lm (131 cp) |