GE ConstantColor® CMH® Showbiz® Ceramic Metal Halide T7
GE ConstantColor® CMH® Showbiz® Ceramic Metal Halide T7
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 92589 |
| Product Name | Commercial Lighting - M142 - CMH150TD830RX7S |
| Lamp Power | 150 watts |
| Rated Average Life | 15000 hours |
| Color Rendering Index | 80 |
| Color Temperature | 3000 K |
| Initial Lumens | 14000 lm (1115 cp) |