GE ConstantColor® PulseArc® CMH® Showbiz® Ceramic Metal Halide T6
GE ConstantColor® PulseArc® CMH® Showbiz® Ceramic Metal Halide T6
GE ConstantColor® PulseArc® CMH® Showbiz® Ceramic Metal Halide T6
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 92583 |
| Product Name | High Intensity Discharge Lamps - T6 - CMH70TU942G12 |
| Lamp Power | 70 watts |
| Rated Average Life | 15000 hours |
| Color Rendering Index | 93 |
| Color Temperature | 4200 K |